Vishay Intertechnology, Inc. 0.15A 75V Diode and Rectifier 1N4148WS-GS08

Description
Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, PLASTIC PACKAGE-2 Product overview: 1N4148WS-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, PLASTIC PACKAGE-2 Product overview: 1N4148WS-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.15A 75V Diode and Rectifier - 280-1N4148WS-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 75V Diode and Rectifier
280-1N4148WS-GS08
0.15A 75V Diode and Rectifier 280-1N4148WS-GS08
Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, PLASTIC PACKAGE-2 Product overview: 1N4148WS-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-GS08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, PLASTIC PACKAGE-2 Product overview: 1N4148WS-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150001-1N4148WS-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150001-1N4148WS-GS08
Discrete Semiconductor Products 150001-1N4148WS-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 150001-1N4148WS-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1N4148WS Alternative Parts (Cross-Reference): 1N4148WS; 1N4148WS R9G; 1N4448WS RRG; 1N4448WS R9G; Introduction Date: December 23, 1998 ECCN: EAR99 Country of Origin: China Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 150001-1N4148WS-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1N4148WS
Alternative Parts (Cross-Reference): 1N4148WS; 1N4148WS R9G; 1N4448WS RRG; 1N4448WS R9G;
Introduction Date: December 23, 1998
ECCN: EAR99
Country of Origin: China
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1N4148WS-GS08 150001-1N4148WS-GS08
Product Name 0.15A 75V Diode and Rectifier Discrete Semiconductor Products
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data