Vishay Intertechnology, Inc. Discrete Semiconductor Products 1N4148W-V-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 150009-1N4148W-V-GS0 8 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1N4148W-V Alternative Parts (Cross-Reference): 1N4148W-G3-08; 1N4148W-E3-18; 1N4148W-G3-18; 1N4148W-HE3-08; Introduction Date: April 06, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 150009-1N4148W-V-GS0 8 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1N4148W-V Alternative Parts (Cross-Reference): 1N4148W-G3-08; 1N4148W-E3-18; 1N4148W-G3-18; 1N4148W-HE3-08; Introduction Date: April 06, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150009-1N4148W-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150009-1N4148W-V-GS08
Discrete Semiconductor Products 150009-1N4148W-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 150009-1N4148W-V-GS0 8 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1N4148W-V Alternative Parts (Cross-Reference): 1N4148W-G3-08; 1N4148W-E3-18; 1N4148W-G3-18; 1N4148W-HE3-08; Introduction Date: April 06, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 150009-1N4148W-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1N4148W-V
Alternative Parts (Cross-Reference): 1N4148W-G3-08; 1N4148W-E3-18; 1N4148W-G3-18; 1N4148W-HE3-08;
Introduction Date: April 06, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 150009-1N4148W-V-GS08
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; Sot-223
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R060M2H - AIMDQ75R060M2H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
80 V, 1 A PNP medium power transistors - BC53PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers