Vishay Intertechnology, Inc. Discrete Semiconductor Products 1N4148W-GS18

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 149996-1N4148W-GS18 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1N4148W Alternative Parts (Cross-Reference): 1N4148W RH; 1N4148W; BAV19W RHG; LL4148; Introduction Date: April 06, 2005 ECCN: EAR99 Country of Origin: China Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 149996-1N4148W-GS18 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1N4148W Alternative Parts (Cross-Reference): 1N4148W RH; 1N4148W; BAV19W RHG; LL4148; Introduction Date: April 06, 2005 ECCN: EAR99 Country of Origin: China Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 149996-1N4148W-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
149996-1N4148W-GS18
Discrete Semiconductor Products 149996-1N4148W-GS18
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 149996-1N4148W-GS18 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1N4148W Alternative Parts (Cross-Reference): 1N4148W RH; 1N4148W; BAV19W RHG; LL4148; Introduction Date: April 06, 2005 ECCN: EAR99 Country of Origin: China Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 149996-1N4148W-GS18
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1N4148W
Alternative Parts (Cross-Reference): 1N4148W RH; 1N4148W; BAV19W RHG; LL4148;
Introduction Date: April 06, 2005
ECCN: EAR99
Country of Origin: China
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
0.15A 100V Diode and Rectifier - 280-1N4148W-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 100V Diode and Rectifier
280-1N4148W-GS18
0.15A 100V Diode and Rectifier 280-1N4148W-GS18
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Product overview: 1N4148W-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-GS18 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Product overview: 1N4148W-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 149996-1N4148W-GS18 280-1N4148W-GS18
Product Name Discrete Semiconductor Products 0.15A 100V Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data