Fast Switching Diodes
Diode, Small Signal, 300 mA, 100 V (Min.), 1 V (Max.), 440 mW, 350 K/W, 100 V, Axial leaded
Small Signal Switching Diode
SWITCHING DIODE, 100V, 150mA, DO-35; Diode Configuration:Single
DIODE, SWITCHING, 0.15A, 100V, DO-204AH, FULL REEL; Diode Configuration:Single
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 70061726 | 33C2680 |
| Product Name | Diode, Small Signal; 300 mA; 100 V (Min.); 1 V (Max.); 440 mW; 350 K/W; 100 V | Switching Diode, 100V, 150Ma, Do-35; Diode Configuration Vishay |
| Package | DO-35 | |
| VRRM | 100 volts | |
| IFSM | 2 amps | |
| VF | 1 volts | 1 volts |