DIODE GEN PURP 1KV 1A DO204AL Product overview: 1N4007GPHE3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007GPHE3/73 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 197353-1N4007GPHE3/7
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: 1N4007GP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): 1N4007; 1N4007G-T; 1N4007T;
Introduction Date: December 01, 1990
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
DIODE GEN PURP 1KV 1A DO204AL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-1N4007GPHE3/73 | 197353-1N4007GPHE3/73 | 1N4007GPHE3/73-ND | 1N4007GPHE3/73 |
| Product Name | 1KV 1A Diode and Rectifier | Diodes, Rectifiers - Single - 1N4007GPHE3/73 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Box (TB) | DO-41 | ||
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts |