Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
DIODE GEN PURP 1KV 1A DO204AL
Rectifiers 1.0A 1000V Glass Passivated TrimLeads
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1N4007GPE-E3/53-ND | 1N4007GPE-E3/53 | 1N4007GPE-E3/53 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |