Vishay Intertechnology, Inc. OEM Parts - OEM Parts (0 - 9) - 1N4007GP-TR 1N4007GP-TR

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971436-1N4007GP-TR Packaging: Tape & Reel Peak Non-Repetitive Surge Current: 30 A Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 1 kV Peak Reverse Current: 5 µA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971436-1N4007GP-TR Packaging: Tape & Reel Peak Non-Repetitive Surge Current: 30 A Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 1 kV Peak Reverse Current: 5 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1N4007GP-TR - 971436-1N4007GP-TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1N4007GP-TR
971436-1N4007GP-TR
OEM Parts - OEM Parts (0 - 9) - 1N4007GP-TR 971436-1N4007GP-TR
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971436-1N4007GP-TR Packaging: Tape & Reel Peak Non-Repetitive Surge Current: 30 A Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 1 kV Peak Reverse Current: 5 µA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971436-1N4007GP-TR
Packaging: Tape & Reel
Peak Non-Repetitive Surge Current: 30 A
Number of Pins: 2
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 1 kV
Peak Reverse Current: 5 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 971436-1N4007GP-TR
Product Name OEM Parts - OEM Parts (0 - 9) - 1N4007GP-TR
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4461US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 210 mA
IR 5 mA
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - 1PS70SB44,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers