Vishay Precision Group Through-Hole 1A 1kV Diode and Rectifier 1N4007E-E3/54

Description
1A 1kV Rectifier Diode, DO-41, Through Hole Product overview: 1N4007E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007E-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1A 1kV Rectifier Diode, DO-41, Through Hole Product overview: 1N4007E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007E-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Rectifier, part number 60AC4030, is a single diode designed for general-purpose rectification applications. It has a maximum repetitive reverse voltage (Vrrm) of 1 kV and can handle an average forward current (If(AV)) of 1 A. The device features a low forward voltage drop of 1.1 V and a maximum forward surge current (Ifsm) capability of 30 A for an 8.3 ms sine-wave pulse. The rectifier operates within a temperature range of -50 °C to +150 °C and has a low leakage current of 5.0 OºA at rated DC blocking voltage. It is housed in a DO-204AL package, which is molded from epoxy and meets UL 94 V-0 flammability standards. The product is RoHS compliant, making it suitable for environmentally conscious designs. This rectifier is ideal for use in power supplies, inverters, converters, and freewheeling diode applications. It is important to note that this device is not AEC-Q101 qualified, which may be a consideration for automotive applications.

Datasheet Summary
Powered by GS/AI

The Vishay Rectifier, part number 60AC4030, is a single diode designed for general-purpose rectification applications. It has a maximum repetitive reverse voltage (Vrrm) of 1 kV and can handle an average forward current (If(AV)) of 1 A. The device features a low forward voltage drop of 1.1 V and a maximum forward surge current (Ifsm) capability of 30 A for an 8.3 ms sine-wave pulse. The rectifier operates within a temperature range of -50 °C to +150 °C and has a low leakage current of 5.0 OºA at rated DC blocking voltage. It is housed in a DO-204AL package, which is molded from epoxy and meets UL 94 V-0 flammability standards. The product is RoHS compliant, making it suitable for environmentally conscious designs. This rectifier is ideal for use in power supplies, inverters, converters, and freewheeling diode applications. It is important to note that this device is not AEC-Q101 qualified, which may be a consideration for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1A 1kV Diode and Rectifier - 280-1N4007E-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1A 1kV Diode and Rectifier
280-1N4007E-E3/54
Through-Hole 1A 1kV Diode and Rectifier 280-1N4007E-E3/54
1A 1kV Rectifier Diode, DO-41, Through Hole Product overview: 1N4007E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007E-E3/54 can be used for catalog matching and distributor lookup.

1A 1kV Rectifier Diode, DO-41, Through Hole Product overview: 1N4007E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007E-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 9026470P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9026470P
Schottky Diodes & Rectifiers 9026470P
Diode Rectifier 1000V 1A DO-204AL DO-41

Diode Rectifier 1000V 1A DO-204AL DO-41

Supplier's Site
Schottky Diodes & Rectifiers - 1596612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1596612
Schottky Diodes & Rectifiers 1596612
Diode Rectifier 1000V 1A DO-204AL DO-41

Diode Rectifier 1000V 1A DO-204AL DO-41

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1200713-1N4007E-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1200713-1N4007E-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1200713-1N4007E-E3/54
Win Source Part Number: 1200713-1N4007E-E3/5 4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Alternative Parts (Cross-Reference): 1N4007E-E354; 1N4007EE354; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 1N4007E-E3/54-ND,1N4 007EE354,1N4007E-E3/ 54GIDKR-ND,IN4007E-E 3/54,1N4007E-E3/54GI DKR,1N4007E-E3/54GID KRINACTIVE,1N4007E-E 3/54GICT,1N4007E-E3/ 54GITR Base Product Number: 1N4007

Win Source Part Number: 1200713-1N4007E-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Alternative Parts (Cross-Reference): 1N4007E-E354; 1N4007EE354;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N4007E-E3/54-ND,1N4007EE354,1N4007E-E3/54GIDKR-ND,IN4007E-E3/54,1N4007E-E3/54GIDKR,1N4007E-E3/54GIDKRINACTIVE,1N4007E-E3/54GICT,1N4007E-E3/54GITR
Base Product Number: 1N4007

Buy Now Datasheet
Single Diodes - 1N4007E-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4007E-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Rectifier, Single, 1A, 1Kv, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC4030 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 1Kv, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay
60AC4030
Rectifier, Single, 1A, 1Kv, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay 60AC4030
RECTIFIER, SINGLE, 1A, 1KV, DO-204AL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 1KV, DO-204AL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4007E-E3/54
Rectifiers 1N4007E-E3/54
Rectifiers 1.0 Amp 1000 Volt

Rectifiers 1.0 Amp 1000 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4007E-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4007E-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4007E-E3/54
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site
Rectifiers 1.0 Amp 1000 Volt - 884-1N4007E-E3/54 - Utmel Electronic Limited
Hong Kong, China
Rectifiers 1.0 Amp 1000 Volt
884-1N4007E-E3/54
Rectifiers 1.0 Amp 1000 Volt 884-1N4007E-E3/54
Rectifiers 1.0 Amp 1000 Volt

Rectifiers 1.0 Amp 1000 Volt

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes
Product Number 280-1N4007E-E3/54 9026470P 1596612 1200713-1N4007E-E3/54 1N4007E-E3/54GITR-ND 60AC4030 1N4007E-E3/54 1N4007E-E3/54 884-1N4007E-E3/54
Product Name Through-Hole 1A 1kV Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifier, Single, 1A, 1Kv, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers 1.0 Amp 1000 Volt
Package Tape and Reel DO-204AL Do-204al DO-204AL
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Diode Type Standard Standard
Unlock Full Specs
to access all available technical data