Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Diode 1KV 1A 2-Pin DO-204AL Ammo Product overview: 1N4007E-E3/53 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007E-E3/53 can be used for catalog matching and distributor lookup.
DIODE, STANDARD, 1A, 1KV, DO-204AL-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 1.0 Amp 1000 Volt Trim Leads
Features:
DIODE GEN PURP 1KV 1A DO204AL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1N4007E-E3/53GITB-ND | 280-1N4007E-E3/53 | 78K2232 | 1N4007E-E3/53 | 70217345 | 1N4007E-E3/53 |
| Product Name | Single Diodes | 1KV 1A Diode and Rectifier | Diode, Standard, 1A, 1Kv, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Rectifier; IF=1A; VRRM=1000V; IFSM=30A;VF=1.1V; IR=5#A; DO-204AL (DO-41) Axial | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) | -50 to ? C (-58 to ? F) | |||
| Package | Ammo Pack | DO-204AL | DO-41 | DO-41 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1 amps |