Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
DIODE, STANDARD, 1A, 1KV, DO-204AL-2; Diode Type: Standard Recovery; Diode Config Product overview: 1N4007-E3/53 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1KV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1KV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007-E3/53 can be used for catalog matching and distributor lookup.
Rectifiers Vr/1000V Io/1A Trim Leads
DIODE, STANDARD, 1A, 1KV, DO-204AL-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 1KV 1A DO204AL
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1N4007-E3/53GITB-ND | 280-1N4007-E3/53 | 1N4007-E3/53 | 78K2219 | 1N4007-E3/53 |
| Product Name | Single Diodes | 1A 1KV Diode and Rectifier | Rectifiers | Diode, Standard, 1A, 1Kv, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) | |||
| Package | Tape and Reel | DO-204AL | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1 amps |