Vishay Intertechnology, Inc. Single Diodes 1N4006GP-E3/54

Description
Diode Standard 800V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 800V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4006GP-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Through Hole DO-204AL (DO-41)

Diode Standard 800V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4006GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Through Hole DO-204AL (DO-41)

Diode Standard 800V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4006GP-E3/54 - 1002088-1N4006GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4006GP-E3/54
1002088-1N4006GP-E3/54
Diodes, Rectifiers - Single - 1N4006GP-E3/54 1002088-1N4006GP-E3/54
Manufacturer: Vishay Win Source Part Number: 1002088-1N4006GP-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002088-1N4006GP-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
800V 1A Diode and Rectifier - 280-1N4006GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
280-1N4006GP-E3/54
800V 1A Diode and Rectifier 280-1N4006GP-E3/54
Diode Switching 800V 1A 2-Pin DO-204AL T/R Product overview: 1N4006GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4006GP-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 800V 1A 2-Pin DO-204AL T/R Product overview: 1N4006GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4006GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4006GP-E3/54
Rectifiers 1N4006GP-E3/54
Rectifiers Vr/800V Io/1A Glass Passivated

Rectifiers Vr/800V Io/1A Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4006GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4006GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4006GP-E3/54
DIODE GEN PURP 800V 1A DO204AL

DIODE GEN PURP 800V 1A DO204AL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1N4006GP-E3/54GICT-ND 1002088-1N4006GP-E3/54 280-1N4006GP-E3/54 1N4006GP-E3/54 1N4006GP-E3/54
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4006GP-E3/54 800V 1A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 800 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data