Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132425-1N4006E3/51
Packaging: Bulk
Forward Voltage: 1.1 V
Reverse Voltage: 800 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -50 °C
Element Configuration: Single
Max Surge Current: 45 A
Average Rectified Current: 1 A
Max Repetitive Reverse Voltage (Vrrm): 800 V
Peak Reverse Current: 5 µA
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1132425-1N4006E3/51 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1N4006E3/51 |