Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 1N4005GP-E3/54 1N4005GP-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1002085-1N4005GP-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1002085-1N4005GP-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4005GP-E3/54 - 1002085-1N4005GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4005GP-E3/54
1002085-1N4005GP-E3/54
Diodes, Rectifiers - Single - 1N4005GP-E3/54 1002085-1N4005GP-E3/54
Manufacturer: Vishay Win Source Part Number: 1002085-1N4005GP-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002085-1N4005GP-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 1N4005GP-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4005GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
600V 1A Diode and Rectifier - 280-1N4005GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-1N4005GP-E3/54
600V 1A Diode and Rectifier 280-1N4005GP-E3/54
Diode Switching 600V 1A 2-Pin DO-204AL T/R Product overview: 1N4005GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005GP-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 600V 1A 2-Pin DO-204AL T/R Product overview: 1N4005GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4005GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4005GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4005GP-E3/54
DIODE GEN PURP 600V 1A DO204AL

DIODE GEN PURP 600V 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4005GP-E3/54
Rectifiers 1N4005GP-E3/54
Rectifiers Vr/600V Io/1A Glass Passivated

Rectifiers Vr/600V Io/1A Glass Passivated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1002085-1N4005GP-E3/54 1N4005GP-E3/54GICT-ND 280-1N4005GP-E3/54 1N4005GP-E3/54 1N4005GP-E3/54
Product Name Diodes, Rectifiers - Single - 1N4005GP-E3/54 Single Diodes 600V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 600 volts
IR 0.0050 mA
trr 2000 ns
Unlock Full Specs
to access all available technical data