Vishay Precision Group 600V 1A Diode and Rectifier 1N4005E-E3/54

Description
Diode 600V 1A 2-Pin DO-204AL T/R Product overview: 1N4005E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005E-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode 600V 1A 2-Pin DO-204AL T/R Product overview: 1N4005E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005E-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-1N4005E-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-1N4005E-E3/54
600V 1A Diode and Rectifier 280-1N4005E-E3/54
Diode 600V 1A 2-Pin DO-204AL T/R Product overview: 1N4005E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005E-E3/54 can be used for catalog matching and distributor lookup.

Diode 600V 1A 2-Pin DO-204AL T/R Product overview: 1N4005E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005E-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-1N4005E-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 112-1N4005E-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 9026468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9026468
Schottky Diodes & Rectifiers 9026468
Diode Rectifier 600V 1A DO-204AL DO-41

Diode Rectifier 600V 1A DO-204AL DO-41

Supplier's Site
Schottky Diodes & Rectifiers - 9026468P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9026468P
Schottky Diodes & Rectifiers 9026468P
Diode Rectifier 600V 1A DO-204AL DO-41

Diode Rectifier 600V 1A DO-204AL DO-41

Supplier's Site
Schottky Diodes & Rectifiers - 1452322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1452322
Schottky Diodes & Rectifiers 1452322
Diode Rectifier 600V 1A DO-204AL DO-41

Diode Rectifier 600V 1A DO-204AL DO-41

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4005E-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4005E-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4005E-E3/54
DIODE GEN PURP 600V 1A DO204AL

DIODE GEN PURP 600V 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4005E-E3/54
Rectifiers 1N4005E-E3/54
Rectifiers Vr/600V Io/1A

Rectifiers Vr/600V Io/1A

Buy Now Datasheet
Diode 600V 1A 2-Pin DO-204AL T/R - 884-1N4005E-E3/54 - Utmel Electronic Limited
Hong Kong, China
Diode 600V 1A 2-Pin DO-204AL T/R
884-1N4005E-E3/54
Diode 600V 1A 2-Pin DO-204AL T/R 884-1N4005E-E3/54
Diode 600V 1A 2-Pin DO-204AL T/R

Diode 600V 1A 2-Pin DO-204AL T/R

Supplier's Site
Standard Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2172 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2172
Standard Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2172
STANDARD DIODE, 1A, 600V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Forward Surge Current:45A; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 1A, 600V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Forward Surge Current:45A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes Diodes
Product Number 280-1N4005E-E3/54 112-1N4005E-E3/54TR-ND 9026468 9026468P 1N4005E-E3/54 1N4005E-E3/54 884-1N4005E-E3/54 78K2172
Product Name 600V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Diode 600V 1A 2-Pin DO-204AL T/R Standard Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel Do-204al DO-204AL DO-204AL
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -50 C (-58 F) -55 to 150 C (-67 to 302 F) -50 to 150 C (-58 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data