Vishay Intertechnology, Inc. 600V 1A Diode and Rectifier 1N4005-E3/73

Description
Diode 600V 1A 2-Pin DO-41 Ammo Product overview: 1N4005-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode 600V 1A 2-Pin DO-41 Ammo Product overview: 1N4005-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-1N4005-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-1N4005-E3/73
600V 1A Diode and Rectifier 280-1N4005-E3/73
Diode 600V 1A 2-Pin DO-41 Ammo Product overview: 1N4005-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005-E3/73 can be used for catalog matching and distributor lookup.

Diode 600V 1A 2-Pin DO-41 Ammo Product overview: 1N4005-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4005-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4005-E3/73GITB-ND
Single Diodes 1N4005-E3/73GITB-ND
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4005-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4005-E3/73GICT-ND
Single Diodes 1N4005-E3/73GICT-ND
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4005-E3/73 - 851300-1N4005-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4005-E3/73
851300-1N4005-E3/73
Diodes, Rectifiers - Single - 1N4005-E3/73 851300-1N4005-E3/73
Manufacturer: Vishay Win Source Part Number: 851300-1N4005-E3/73 Features: Diode 600 V Package: Cut Tape (CT), Tape & Box (TB) Family Name: 1N4005 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N4005-E3/73GI, 1N4005-E3/73GICT, 1N4005-E3/73GI-ND, 1N4005-E3/23GI-ND, 1N4005-E3/23GI, 1N4005-E3/23, 1N4005-E3/73GITB

Manufacturer: Vishay
Win Source Part Number: 851300-1N4005-E3/73
Features: Diode 600 V
Package: Cut Tape (CT), Tape & Box (TB)
Family Name: 1N4005
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N4005-E3/73GI, 1N4005-E3/73GICT, 1N4005-E3/73GI-ND, 1N4005-E3/23GI-ND, 1N4005-E3/23GI, 1N4005-E3/23, 1N4005-E3/73GITB

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4005-E3/73
Rectifiers 1N4005-E3/73
Rectifiers Vr/600V Io/1A

Rectifiers Vr/600V Io/1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4005-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4005-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4005-E3/73
DIODE GEN PURP 600V 1A DO204AL

DIODE GEN PURP 600V 1A DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-1N4005-E3/73 1N4005-E3/73GITB-ND 851300-1N4005-E3/73 1N4005-E3/73 1N4005-E3/73
Product Name 600V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N4005-E3/73 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-204AL
RoHS Compliant RoHS
IO 1 amps
Tj -50 C (-58 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5804 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - 1PS76SB10,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers