Vishay Precision Group Diodes, Rectifiers - Single - 1N4004GP-E3/54 1N4004GP-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1002082-1N4004GP-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1002082-1N4004GP-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 1N4004GP is a single rectifier diode housed in a DO-204AL (DO-41) package, designed for general-purpose rectification applications. It has a maximum repetitive reverse voltage (Vrrm) of 400V and can handle an average forward current (If(AV)) of 1A. The diode features a low forward voltage drop of 1.1V and a maximum reverse recovery time of 2Oºs, making it suitable for various power supply and inverter applications. This rectifier exhibits high reliability due to its glass-passivated junction and low leakage current, with a typical reverse current (Ir) of 5OºA. It can withstand a peak forward surge current of 30A for 8.3 ms, which enhances its performance in demanding conditions. The operating junction temperature range is from -65°C to +175°C, allowing for versatility in different environments. The product is RoHS compliant and meets various industry standards for quality and safety.

Datasheet Summary
Powered by GS/AI

The Vishay 1N4004GP is a single rectifier diode housed in a DO-204AL (DO-41) package, designed for general-purpose rectification applications. It has a maximum repetitive reverse voltage (Vrrm) of 400V and can handle an average forward current (If(AV)) of 1A. The diode features a low forward voltage drop of 1.1V and a maximum reverse recovery time of 2Oºs, making it suitable for various power supply and inverter applications. This rectifier exhibits high reliability due to its glass-passivated junction and low leakage current, with a typical reverse current (Ir) of 5OºA. It can withstand a peak forward surge current of 30A for 8.3 ms, which enhances its performance in demanding conditions. The operating junction temperature range is from -65°C to +175°C, allowing for versatility in different environments. The product is RoHS compliant and meets various industry standards for quality and safety.

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4004GP-E3/54 - 1002082-1N4004GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4004GP-E3/54
1002082-1N4004GP-E3/54
Diodes, Rectifiers - Single - 1N4004GP-E3/54 1002082-1N4004GP-E3/54
Manufacturer: Vishay Win Source Part Number: 1002082-1N4004GP-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002082-1N4004GP-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Through-Hole 400V 1A Diode and Rectifier - 280-1N4004GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 400V 1A Diode and Rectifier
280-1N4004GP-E3/54
Through-Hole 400V 1A Diode and Rectifier 280-1N4004GP-E3/54
Rectifier Diode 400V 1A DO-204AL Through Hole Tape & Reel Product overview: 1N4004GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004GP-E3/54 can be used for catalog matching and distributor lookup.

Rectifier Diode 400V 1A DO-204AL Through Hole Tape & Reel Product overview: 1N4004GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4004GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4004GP-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4004GP-E3/54
Rectifiers 1N4004GP-E3/54
Rectifiers Vr/400V Io/1A Glass Passivated

Rectifiers Vr/400V Io/1A Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4004GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4004GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4004GP-E3/54
DIODE GEN PURP 400V 1A DO204AL

DIODE GEN PURP 400V 1A DO204AL

Supplier's Site
Rectifier, Single, 1A, 400V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC4026 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 400V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay
60AC4026
Rectifier, Single, 1A, 400V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay 60AC4026
RECTIFIER, SINGLE, 1A, 400V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:2µs; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 400V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:2µs; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 1002082-1N4004GP-E3/54 280-1N4004GP-E3/54 1N4004GP-E3/54GITR-ND 1N4004GP-E3/54 1N4004GP-E3/54 60AC4026
Product Name Diodes, Rectifiers - Single - 1N4004GP-E3/54 Through-Hole 400V 1A Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 1A, 400V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
VR 400 volts
IR 0.0050 mA
trr 2000 ns 2000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6080 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual common cathode high-speed switching diode - BAV70QAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Schottky 40 V 10 A Diode and Rectifier - 280-10TQ040PBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers