Vishay Precision Group Through-Hole 400V 1A Diode and Rectifier 1N4004-E3/73

Description
400V 1A Rectifier Diode, DO-204AL, Through Hole Product overview: 1N4004-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400V 1A Rectifier Diode, DO-204AL, Through Hole Product overview: 1N4004-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 400V 1A Diode and Rectifier - 280-1N4004-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 400V 1A Diode and Rectifier
280-1N4004-E3/73
Through-Hole 400V 1A Diode and Rectifier 280-1N4004-E3/73
400V 1A Rectifier Diode, DO-204AL, Through Hole Product overview: 1N4004-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004-E3/73 can be used for catalog matching and distributor lookup.

400V 1A Rectifier Diode, DO-204AL, Through Hole Product overview: 1N4004-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-1N4004-E3/73TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 112-1N4004-E3/73CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 400V 1A DO204AL

DIODE STANDARD 400V 1A DO204AL

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4004-E3/73 - 1002080-1N4004-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4004-E3/73
1002080-1N4004-E3/73
Diodes, Rectifiers - Single - 1N4004-E3/73 1002080-1N4004-E3/73
Manufacturer: Vishay Win Source Part Number: 1002080-1N4004-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: 1N4004 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): V336X; 1N4004-B; 1N4004 BK; 1N4004 TR Lead Free; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1002080-1N4004-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: 1N4004
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): V336X; 1N4004-B; 1N4004 BK; 1N4004 TR Lead Free;
Introduction Date: January 05, 1990
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode, Standard, 1A, 400V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay - 78K2127 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 400V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay
78K2127
Diode, Standard, 1A, 400V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay 78K2127
DIODE, STANDARD, 1A, 400V, DO-204AL-2; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 400V, DO-204AL-2; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4004-E3/73
Rectifiers 1N4004-E3/73
Rectifiers Vr/400V Io/1A

Rectifiers Vr/400V Io/1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4004-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4004-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4004-E3/73
DIODE GEN PURP 400V 1A DO204AL

DIODE GEN PURP 400V 1A DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers
Product Number 280-1N4004-E3/73 112-1N4004-E3/73TB-ND 1002080-1N4004-E3/73 78K2127 1N4004-E3/73 1N4004-E3/73
Product Name Through-Hole 400V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N4004-E3/73 Diode, Standard, 1A, 400V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-204AL
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -50 C (-58 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data