Vishay Precision Group Diodes, Rectifiers - Single - 1N4003-E3/73 1N4003-E3/73

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 713019-1N4003-E3/73 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 1N4003 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A Current - Reverse Leakage at Vr: 5μA at 200V Capacitance at Vr, F: 15pF at 4V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 713019-1N4003-E3/73 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 1N4003 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A Current - Reverse Leakage at Vr: 5μA at 200V Capacitance at Vr, F: 15pF at 4V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4003-E3/73 - 713019-1N4003-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4003-E3/73
713019-1N4003-E3/73
Diodes, Rectifiers - Single - 1N4003-E3/73 713019-1N4003-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 713019-1N4003-E3/73 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 1N4003 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A Current - Reverse Leakage at Vr: 5μA at 200V Capacitance at Vr, F: 15pF at 4V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 713019-1N4003-E3/73
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 1N4003
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 5μA at 200V
Capacitance at Vr, F: 15pF at 4V, 1MHz

Buy Now
Single Diodes - 1N4003-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4003-E3/73GITB-ND
Single Diodes 1N4003-E3/73GITB-ND
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4003-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4003-E3/73GICT-ND
Single Diodes 1N4003-E3/73GICT-ND
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-1N4003-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-1N4003-E3/73
200V 1A Diode and Rectifier 280-1N4003-E3/73
DIODE GEN PURP 200V 1A DO204AL Product overview: 1N4003-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4003-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A DO204AL Product overview: 1N4003-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4003-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Standard, 1A, 200V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2100 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 200V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2100
Diode, Standard, 1A, 200V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2100
DIODE, STANDARD, 1A, 200V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 200V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard, 1A, 200V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay - 18X0084 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 200V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay
18X0084
Diode, Standard, 1A, 200V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay 18X0084
DIODE, STANDARD, 1A, 200V, DO-204AL-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 200V, DO-204AL-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4003-E3/73
Rectifiers 1N4003-E3/73
Rectifiers Vr/200V Io/1A

Rectifiers Vr/200V Io/1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4003-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4003-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4003-E3/73
DIODE GEN PURP 200V 1A DO204AL

DIODE GEN PURP 200V 1A DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 713019-1N4003-E3/73 1N4003-E3/73GITB-ND 280-1N4003-E3/73 78K2100 1N4003-E3/73 1N4003-E3/73
Product Name Diodes, Rectifiers - Single - 1N4003-E3/73 Single Diodes 200V 1A Diode and Rectifier Diode, Standard, 1A, 200V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
VR 200 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data