Vishay Intertechnology, Inc. Single Diodes 1N4002GP-E3/73

Description
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-1N4002GP-E3/73TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4002GP-E3/73 - 854296-1N4002GP-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4002GP-E3/73
854296-1N4002GP-E3/73
Diodes, Rectifiers - Single - 1N4002GP-E3/73 854296-1N4002GP-E3/73
Manufacturer: Vishay Win Source Part Number: 854296-1N4002GP-E3/7 3 Series: SUPERECTIFIER® Features: Diode 100 V Package: Tape & Box (TB) Family Name: 1N4002 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 854296-1N4002GP-E3/73
Series: SUPERECTIFIER®
Features: Diode 100 V
Package: Tape & Box (TB)
Family Name: 1N4002
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
100V 1A Diode and Rectifier - 280-1N4002GP-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-1N4002GP-E3/73
100V 1A Diode and Rectifier 280-1N4002GP-E3/73
Diode Switching 100V 1A 2-Pin DO-204AL Ammo Product overview: 1N4002GP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4002GP-E3/73 can be used for catalog matching and distributor lookup.

Diode Switching 100V 1A 2-Pin DO-204AL Ammo Product overview: 1N4002GP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4002GP-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4002GP-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4002GP-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4002GP-E3/73
DIODE GEN PURP 100V 1A DO204AL

DIODE GEN PURP 100V 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4002GP-E3/73
Rectifiers 1N4002GP-E3/73
Rectifiers Vr/100V Io/1A Glass Passivated

Rectifiers Vr/100V Io/1A Glass Passivated

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-1N4002GP-E3/73TB-ND 854296-1N4002GP-E3/73 280-1N4002GP-E3/73 1N4002GP-E3/73 1N4002GP-E3/73
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4002GP-E3/73 100V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Diode 100 V
Package Tape and Reel DO-41 DO-204AL
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data