Vishay Precision Group Standard Diode, 60A, 50V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 1N2128A

Description
STANDARD DIODE, 60A, 50V, DO-203AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:60A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Description
STANDARD DIODE, 60A, 50V, DO-203AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:60A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 60A, 50V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 09F2902 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 60A, 50V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
09F2902
Standard Diode, 60A, 50V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 09F2902
STANDARD DIODE, 60A, 50V, DO-203AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:60A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 60A, 50V, DO-203AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:60A; Forward Voltage Max:1.3V; Diode Module Configuration:Single; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
DIODE; 60 A (MAX.) IF; 1.3 V (MAX.); 50V; 0.65C/W; 860A IFMS; 10A IR; DO-203AB
70078683
DIODE; 60 A (MAX.) IF; 1.3 V (MAX.); 50V; 0.65C/W; 860A IFMS; 10A IR; DO-203AB 70078683
Features: Low Leakage Current Series Good Surge Current Capability Up to 1000 A Can Be Supplied to Meet Stringent Military, Aerospace and Other High Reliability Requirements RoHS Compliant

Features:

  • Low Leakage Current Series
  • Good Surge Current Capability Up to 1000 A
  • Can Be Supplied to Meet Stringent Military, Aerospace and Other High Reliability Requirements
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Diodes Diode Arrays
Product Number 09F2902 70078683
Product Name Standard Diode, 60A, 50V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay DIODE; 60 A (MAX.) IF; 1.3 V (MAX.); 50V; 0.65C/W; 860A IFMS; 10A IR; DO-203AB
RoHS Compliant RoHS
VF 1.3 volts 1.3 volts
IF 60000 mA 60000 mA
Arrangement Common Catode
Diode Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type LLD - Model: YG982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
Schottky barrier double diode - BAT160A,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
6 suppliers