1N1204RA -- DIODE, RECTIFIER; 12A IF; 1.35V; 400V; 2C/W; 1.5 MA @ 400 V IR; DO-203AA; LUG
Vishay Intertechnology, Inc.DIODE, RECTIFIER; 12A IF; 1.35V; 400V; 2C/W; 1.5 MA @ 400 V IR; DO-203AA; LUG1N1204RA
Description
Features:
Voltage Ratings from 50 to 1000 V
High Surge Current Capability
Low Thermal Impedance
High Temperature Rating
Can Be Supplied as JAN and JAN-TX Devices in Accordance with MIL-S-19500/260
RoHS Compliant
Allied Electronics, Inc.
Done
Description
Features:
Voltage Ratings from 50 to 1000 V
High Surge Current Capability
Low Thermal Impedance
High Temperature Rating
Can Be Supplied as JAN and JAN-TX Devices in Accordance with MIL-S-19500/260
RoHS Compliant
DIODE, RECTIFIER; 12A IF; 1.35V; 400V; 2C/W; 1.5 MA @ 400 V IR; DO-203AA; LUG
70078680
DIODE, RECTIFIER; 12A IF; 1.35V; 400V; 2C/W; 1.5 MA @ 400 V IR; DO-203AA; LUG
70078680
Features:
Voltage Ratings from 50 to 1000 V
High Surge Current Capability
Low Thermal Impedance
High Temperature Rating
Can Be Supplied as JAN and JAN-TX Devices in Accordance with MIL-S-19500/260
RoHS Compliant
Features:
Voltage Ratings from 50 to 1000 V
High Surge Current Capability
Low Thermal Impedance
High Temperature Rating
Can Be Supplied as JAN and JAN-TX Devices in Accordance with MIL-S-19500/260
RoHS Compliant
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Diode Arrays
Product Number
70078680
Product Name
DIODE, RECTIFIER; 12A IF; 1.35V; 400V; 2C/W; 1.5 MA @ 400 V IR; DO-203AA; LUG