1N1202A -- DIODE; 12A IF; 200V; 2.0C/W; 230 A @ 50HZ, 240 A @ 60 HZ IFMS; 2.0MA IR; -65C
Vishay Intertechnology, Inc.DIODE; 12A IF; 200V; 2.0C/W; 230 A @ 50HZ, 240 A @ 60 HZ IFMS; 2.0MA IR; -65C1N1202A
Description
Features:
Voltage Ratings from 50 to 1000 V
High Surge Current Capability
Low Thermal Impedance
High Temperature Rating
Can Be Supplied as JAN and JAN-TX Devices in Accordance with MIL-S-19500/260
RoHS Compliant
Description
Features:
Voltage Ratings from 50 to 1000 V
High Surge Current Capability
Low Thermal Impedance
High Temperature Rating
Can Be Supplied as JAN and JAN-TX Devices in Accordance with MIL-S-19500/260
RoHS Compliant
DIODE; 12A IF; 200V; 2.0C/W; 230 A @ 50HZ, 240 A @ 60 HZ IFMS; 2.0MA IR; -65C
70078678
DIODE; 12A IF; 200V; 2.0C/W; 230 A @ 50HZ, 240 A @ 60 HZ IFMS; 2.0MA IR; -65C
70078678
Features:
Voltage Ratings from 50 to 1000 V
High Surge Current Capability
Low Thermal Impedance
High Temperature Rating
Can Be Supplied as JAN and JAN-TX Devices in Accordance with MIL-S-19500/260
RoHS Compliant
Features:
Voltage Ratings from 50 to 1000 V
High Surge Current Capability
Low Thermal Impedance
High Temperature Rating
Can Be Supplied as JAN and JAN-TX Devices in Accordance with MIL-S-19500/260
RoHS Compliant
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Diode Arrays
Product Number
70078678
Product Name
DIODE; 12A IF; 200V; 2.0C/W; 230 A @ 50HZ, 240 A @ 60 HZ IFMS; 2.0MA IR; -65C