Vishay Intertechnology, Inc. DIODE; 12A IF; 50V; 2.0C/W; 230 A @ 50 HZ, 240 A @ 60 HZ IFMS; 3.0MA IR; -65C 1N1199A

Description
Features: Voltage Ratings from 50 to 1000 V High Surge Current Capability Low Thermal Impedance High Temperature Rating Can Be Supplied as JAN and JAN-TX Devices in Accordance with MIL-S-19500/260 RoHS Compliant
Description
Features: Voltage Ratings from 50 to 1000 V High Surge Current Capability Low Thermal Impedance High Temperature Rating Can Be Supplied as JAN and JAN-TX Devices in Accordance with MIL-S-19500/260 RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
DIODE; 12A IF; 50V; 2.0C/W; 230 A @ 50 HZ, 240 A @ 60 HZ IFMS; 3.0MA IR; -65C - 70078675 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE; 12A IF; 50V; 2.0C/W; 230 A @ 50 HZ, 240 A @ 60 HZ IFMS; 3.0MA IR; -65C
70078675
DIODE; 12A IF; 50V; 2.0C/W; 230 A @ 50 HZ, 240 A @ 60 HZ IFMS; 3.0MA IR; -65C 70078675
Features: Voltage Ratings from 50 to 1000 V High Surge Current Capability Low Thermal Impedance High Temperature Rating Can Be Supplied as JAN and JAN-TX Devices in Accordance with MIL-S-19500/260 RoHS Compliant

Features:

  • Voltage Ratings from 50 to 1000 V
  • High Surge Current Capability
  • Low Thermal Impedance
  • High Temperature Rating
  • Can Be Supplied as JAN and JAN-TX Devices in Accordance with MIL-S-19500/260
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diode Arrays
Product Number 70078675
Product Name DIODE; 12A IF; 50V; 2.0C/W; 230 A @ 50 HZ, 240 A @ 60 HZ IFMS; 3.0MA IR; -65C
Arrangement Common Catode
Diode Type General Purpose
Diode Applications Rectifier
VF 1.35 volts
Unlock Full Specs
to access all available technical data