Vishay Intertechnology, Inc. 40A 400V Diode and Rectifier 1N1188RA

Description
Rectifier Diode, 1 Phase, 1 Element, 40A, 400V V(RRM), Silicon, DO-203AB, ROHS COMPLIANT, DO-5, 1 PIN Product overview: 1N1188RA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1188RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 40A, 400V V(RRM), Silicon, DO-203AB, ROHS COMPLIANT, DO-5, 1 PIN Product overview: 1N1188RA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1188RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40A 400V Diode and Rectifier - 280-1N1188RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40A 400V Diode and Rectifier
280-1N1188RA
40A 400V Diode and Rectifier 280-1N1188RA
Rectifier Diode, 1 Phase, 1 Element, 40A, 400V V(RRM), Silicon, DO-203AB, ROHS COMPLIANT, DO-5, 1 PIN Product overview: 1N1188RA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1188RA can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 40A, 400V V(RRM), Silicon, DO-203AB, ROHS COMPLIANT, DO-5, 1 PIN Product overview: 1N1188RA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1188RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N1188RA - 052829-1N1188RA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N1188RA
052829-1N1188RA
Diodes, Rectifiers - Single - 1N1188RA 052829-1N1188RA
Manufacturer: Vishay Win Source Part Number: 052829-1N1188RA Packaging: Bulk Mounting: Chassis, Stud Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 126A Current - Reverse Leakage @ Vr: 2.5mA @ 400V Operating Temperature - Junction: -65°C to 200°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-203AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 052829-1N1188RA
Packaging: Bulk
Mounting: Chassis, Stud Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 126A
Current - Reverse Leakage @ Vr: 2.5mA @ 400V
Operating Temperature - Junction: -65°C to 200°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-203AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1N1188RA 052829-1N1188RA
Product Name 40A 400V Diode and Rectifier Diodes, Rectifiers - Single - 1N1188RA
Package Bulk
RoHS Compliant RoHS
IO 40 amps
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data