Vishay Intertechnology, Inc. Diode; 40 A (Max.) IF; 1.3 V (Max.); 50V; 1.1C/W; 765A Ifms; 2.5A IR; DO-203AB 1N1183A

Description
Features: Low Leakage Current Series Good Surge Current Capability Up to 1000 A Can Be Supplied to Meet Stringent Military, Aerospace and Other High Reliability Requirements RoHS Compliant
Description
Features: Low Leakage Current Series Good Surge Current Capability Up to 1000 A Can Be Supplied to Meet Stringent Military, Aerospace and Other High Reliability Requirements RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Diode; 40 A (Max.) IF; 1.3 V (Max.); 50V; 1.1C/W; 765A Ifms; 2.5A IR; DO-203AB - 70079046 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode; 40 A (Max.) IF; 1.3 V (Max.); 50V; 1.1C/W; 765A Ifms; 2.5A IR; DO-203AB
70079046
Diode; 40 A (Max.) IF; 1.3 V (Max.); 50V; 1.1C/W; 765A Ifms; 2.5A IR; DO-203AB 70079046
Features: Low Leakage Current Series Good Surge Current Capability Up to 1000 A Can Be Supplied to Meet Stringent Military, Aerospace and Other High Reliability Requirements RoHS Compliant

Features:

  • Low Leakage Current Series
  • Good Surge Current Capability Up to 1000 A
  • Can Be Supplied to Meet Stringent Military, Aerospace and Other High Reliability Requirements
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diode Arrays
Product Number 70079046
Product Name Diode; 40 A (Max.) IF; 1.3 V (Max.); 50V; 1.1C/W; 765A Ifms; 2.5A IR; DO-203AB
Arrangement Common Catode
Diode Type General Purpose
Diode Applications Rectifier
VF 1.3 volts
IF 40000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
General-purpose dual Schottky diode - BAS40DYX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
RoHS Compliant RoHS
View Details
3 suppliers
Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details