Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm 1M3002-C5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm - 1M3002-C5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm
1M3002-C5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm 1M3002-C5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 1M3002-C5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details