Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm 1M3002-B5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm - 1M3002-B5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm
1M3002-B5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm 1M3002-B5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 1M3002-B5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details