Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm 1M3002-A3

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm - 1M3002-A3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm
1M3002-A3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm 1M3002-A3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 1M3002-A3
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers