Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm 1M2002-C3

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm - 1M2002-C3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm
1M2002-C3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm 1M2002-C3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 1M2002-C3
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers