Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm 1M2002-A5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm - 1M2002-A5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm
1M2002-A5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm 1M2002-A5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 1M2002-A5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers