Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000 ohm 1M1002-C5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000 ohm - 1M1002-C5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000 ohm
1M1002-C5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000 ohm 1M1002-C5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 1M1002-C5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000 ohm
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers