Vishay Precision Group Ceramic Capacitors 1C30Z5U104M050B

Description
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C30Z5U104M050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C30Z5U104M050B-ND
Ceramic Capacitors 1C30Z5U104M050B-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Singapore, Singapore
0.1uF Capacitor
60-1C30Z5U104M050B
0.1uF Capacitor 60-1C30Z5U104M050B
Multilayer Ceramic Capacitors MLCC - Leaded 0.1uF 50volts Z5U 20% 7.6mm L/S Product overview: 1C30Z5U104M050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C30Z5U104M050B can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - Leaded 0.1uF 50volts Z5U 20% 7.6mm L/S Product overview: 1C30Z5U104M050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C30Z5U104M050B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1C30Z5U104M050B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1C30Z5U104M050B
Ceramic Capacitors 1C30Z5U104M050B
CAP CER 0.1UF 50V Z5U RADIAL

CAP CER 0.1UF 50V Z5U RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay - 66C6227 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay
66C6227
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay 66C6227
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:30mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:30mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1C30Z5U104M050B-ND 60-1C30Z5U104M050B 1C30Z5U104M050B 66C6227
Product Name Ceramic Capacitors 0.1uF Capacitor Ceramic Capacitors Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - M39014/011322 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers