Vishay Precision Group Capacitor Ceramic 0.1Uf, 50V, X7R, 10%, Rad; Capacitance Vishay 1C30X7R104K050B

Description
CAPACITOR CERAMIC 0.1UF, 50V, X7R, 10%, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:7.62mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.1UF, 50V, X7R, 10%, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:7.62mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.1Uf, 50V, X7R, 10%, Rad; Capacitance Vishay - 08J5421 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 50V, X7R, 10%, Rad; Capacitance Vishay
08J5421
Capacitor Ceramic 0.1Uf, 50V, X7R, 10%, Rad; Capacitance Vishay 08J5421
CAPACITOR CERAMIC 0.1UF, 50V, X7R, 10%, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:7.62mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 50V, X7R, 10%, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:7.62mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08J5421
Product Name Capacitor Ceramic 0.1Uf, 50V, X7R, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details