Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000 ohm 1C3001-A3

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000 ohm - 1C3001-A3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000 ohm
1C3001-A3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000 ohm 1C3001-A3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 1C3001-A3
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000 ohm
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers