Vishay Intertechnology, Inc. Ceramic Capacitors 1C25Z5U333M100B

Description
0.033µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.033µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C25Z5U333M100B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C25Z5U333M100B-ND
Ceramic Capacitors 1C25Z5U333M100B-ND
0.033µF ±20% 100V Ceramic Capacitor Z5U Radial

0.033µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1C25Z5U333M100B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1C25Z5U333M100B
Capacitors - Ceramic Capacitors 1C25Z5U333M100B
CAP CER 0.033UF 100V Z5U RADIAL

CAP CER 0.033UF 100V Z5U RADIAL

Supplier's Site
Cap,ceramic,33000Pf,100Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay - 66C6186 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,33000Pf,100Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay
66C6186
Cap,ceramic,33000Pf,100Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay 66C6186
CAP,Ceramic,33000pF, 100VDC,20-% Tol,20+% Tol,-56,22%-TC,-30,3 0ppm-TC

CAP,Ceramic,33000pF,100VDC,20-% Tol,20+% Tol,-56,22%-TC,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1C25Z5U333M100B-ND 1C25Z5U333M100B 66C6186
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,33000Pf,100Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1210C104K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details