Vishay Intertechnology, Inc. Ceramic Capacitors 1C25Z5U103M100B

Description
10000pF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C25Z5U103M100B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C25Z5U103M100B-ND
Ceramic Capacitors 1C25Z5U103M100B-ND
10000pF ±20% 100V Ceramic Capacitor Z5U Radial

10000pF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1C25Z5U103M100B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1C25Z5U103M100B
Capacitors - Ceramic Capacitors 1C25Z5U103M100B
CAP CER 10000PF 100V Z5U RADIAL

CAP CER 10000PF 100V Z5U RADIAL

Supplier's Site
Ceramic Capacitors - 1C25Z5U103M100B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1C25Z5U103M100B
Ceramic Capacitors 1C25Z5U103M100B
CAP CER 10000PF 100V Z5U RADIAL

CAP CER 10000PF 100V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1C25Z5U103M100B-ND 1C25Z5U103M100B 1C25Z5U103M100B
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011527 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details