Vishay Intertechnology, Inc. Ceramic Capacitors 1C25X7R104K050B

Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C25X7R104K050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C25X7R104K050B-ND
Ceramic Capacitors 1C25X7R104K050B-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 1C25X7R104K050B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1C25X7R104K050B
Ceramic Capacitors 1C25X7R104K050B
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1C25X7R104K050B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1C25X7R104K050B
Capacitors - Ceramic Capacitors 1C25X7R104K050B
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site
Capacitor Ceramic 0.1Uf, 50V, X7R, 10%, Rad; Capacitance Vishay - 88F1582 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 50V, X7R, 10%, Rad; Capacitance Vishay
88F1582
Capacitor Ceramic 0.1Uf, 50V, X7R, 10%, Rad; Capacitance Vishay 88F1582
CAPACITOR CERAMIC 0.1UF, 50V, X7R, 10%, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:6.35mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 50V, X7R, 10%, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:6.35mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1C25X7R104K050B-ND 1C25X7R104K050B 1C25X7R104K050B 88F1582
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.1Uf, 50V, X7R, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PSB252K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers