Vishay Intertechnology, Inc. Ceramic Capacitors 1C20Z5U473M100R

Description
0.047µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.047µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C20Z5U473M100R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20Z5U473M100R-ND
Ceramic Capacitors 1C20Z5U473M100R-ND
0.047µF ±20% 100V Ceramic Capacitor Z5U Radial

0.047µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Cap,ceramic,47000Pf,100Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay - 66C6139 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,47000Pf,100Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay
66C6139
Cap,ceramic,47000Pf,100Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay 66C6139
CAP,Ceramic,47000pF, 100VDC,20-% Tol,20+% Tol,-56,22%-TC,-30,3 0ppm-TC

CAP,Ceramic,47000pF,100VDC,20-% Tol,20+% Tol,-56,22%-TC,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - 1C20Z5U473M100R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1C20Z5U473M100R
Ceramic Capacitors 1C20Z5U473M100R
CAP CER 0.047UF 100V Z5U RADIAL

CAP CER 0.047UF 100V Z5U RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1C20Z5U473M100R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1C20Z5U473M100R
Capacitors - Ceramic Capacitors 1C20Z5U473M100R
CAP CER 0.047UF 100V Z5U RADIAL

CAP CER 0.047UF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1C20Z5U473M100R-ND 66C6139 1C20Z5U473M100R 1C20Z5U473M100R
Product Name Ceramic Capacitors Cap,ceramic,47000Pf,100Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details