Vishay Intertechnology, Inc. Ceramic Capacitors 1C20Z5U473M050B

Description
0.047µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.047µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C20Z5U473M050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20Z5U473M050B-ND
Ceramic Capacitors 1C20Z5U473M050B-ND
0.047µF ±20% 50V Ceramic Capacitor Z5U Radial

0.047µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1C20Z5U473M050B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1C20Z5U473M050B
Capacitors - Ceramic Capacitors 1C20Z5U473M050B
CAP CER 0.047UF 50V Z5U RADIAL

CAP CER 0.047UF 50V Z5U RADIAL

Supplier's Site
Cap,ceramic,47000Pf,50Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay - 66C6136 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,47000Pf,50Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay
66C6136
Cap,ceramic,47000Pf,50Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay 66C6136
CAP,Ceramic,47000pF, 50VDC,20-% Tol,20+% Tol,-56,22%-TC,-30,3 0ppm-TC

CAP,Ceramic,47000pF,50VDC,20-% Tol,20+% Tol,-56,22%-TC,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - 1C20Z5U473M050B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1C20Z5U473M050B
Ceramic Capacitors 1C20Z5U473M050B
CAP CER 0.047UF 50V Z5U RADIAL

CAP CER 0.047UF 50V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1C20Z5U473M050B-ND 1C20Z5U473M050B 66C6136 1C20Z5U473M050B
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,47000Pf,50Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101333U016EC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details