Vishay Intertechnology, Inc. Ceramic Capacitors 1C20Z5U334M050R

Description
0.33µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.33µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C20Z5U334M050R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20Z5U334M050R-ND
Ceramic Capacitors 1C20Z5U334M050R-ND
0.33µF ±20% 50V Ceramic Capacitor Z5U Radial

0.33µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - 1C20Z5U334M050R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1C20Z5U334M050R
Ceramic Capacitors 1C20Z5U334M050R
CAP CER 0.33UF 50V Z5U RADIAL

CAP CER 0.33UF 50V Z5U RADIAL

Supplier's Site Datasheet
Cap,ceramic,330000Pf,50Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay - 66C6135 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,330000Pf,50Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay
66C6135
Cap,ceramic,330000Pf,50Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay 66C6135
CAP,Ceramic,330000pF ,50VDC,20-% Tol,20+% Tol,-56,22%-TC,-30,3 0ppm-TC

CAP,Ceramic,330000pF,50VDC,20-% Tol,20+% Tol,-56,22%-TC,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1C20Z5U334M050R-ND 1C20Z5U334M050R 66C6135
Product Name Ceramic Capacitors Ceramic Capacitors Cap,ceramic,330000Pf,50Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M15G101K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C11AH2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers