Vishay Intertechnology, Inc. Ceramic Capacitors 1C20Z5U223M050B

Description
0.022µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.022µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C20Z5U223M050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20Z5U223M050B-ND
Ceramic Capacitors 1C20Z5U223M050B-ND
0.022µF ±20% 50V Ceramic Capacitor Z5U Radial

0.022µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - 1C20Z5U223M050B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1C20Z5U223M050B
Ceramic Capacitors 1C20Z5U223M050B
CAP CER 0.022UF 50V Z5U RADIAL

CAP CER 0.022UF 50V Z5U RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1C20Z5U223M050B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1C20Z5U223M050B
Capacitors - Ceramic Capacitors 1C20Z5U223M050B
CAP CER 0.022UF 50V Z5U RADIAL

CAP CER 0.022UF 50V Z5U RADIAL

Supplier's Site
Cap,ceramic,22000Pf,50Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay - 66C6126 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,22000Pf,50Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay
66C6126
Cap,ceramic,22000Pf,50Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay 66C6126
CAP,Ceramic,22000pF, 50VDC,20-% Tol,20+% Tol,-56,22%-TC,-30,3 0ppm-TC

CAP,Ceramic,22000pF,50VDC,20-% Tol,20+% Tol,-56,22%-TC,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1C20Z5U223M050B-ND 1C20Z5U223M050B 1C20Z5U223M050B 66C6126
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,22000Pf,50Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers