Vishay Intertechnology, Inc. 0.1uF Capacitor 1C20Z5U104M050R

Description
Multilayer Ceramic Capacitors MLCC - Leaded 0.1uF 50volts Z5U 20% 5.0mm L/S Product overview: 1C20Z5U104M050R from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20Z5U104M050R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - Leaded 0.1uF 50volts Z5U 20% 5.0mm L/S Product overview: 1C20Z5U104M050R from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20Z5U104M050R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1uF Capacitor
60-1C20Z5U104M050R
0.1uF Capacitor 60-1C20Z5U104M050R
Multilayer Ceramic Capacitors MLCC - Leaded 0.1uF 50volts Z5U 20% 5.0mm L/S Product overview: 1C20Z5U104M050R from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20Z5U104M050R can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - Leaded 0.1uF 50volts Z5U 20% 5.0mm L/S Product overview: 1C20Z5U104M050R from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20Z5U104M050R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-1C20Z5U104M050RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-1C20Z5U104M050RCT-ND
Ceramic Capacitors 56-1C20Z5U104M050RCT-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - 56-1C20Z5U104M050RTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-1C20Z5U104M050RTR-ND
Ceramic Capacitors 56-1C20Z5U104M050RTR-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay - 66C6123 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay
66C6123
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay 66C6123
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay - 08J5413 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay
08J5413
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay 08J5413
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1C20Z5U104M050R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1C20Z5U104M050R
Ceramic Capacitors 1C20Z5U104M050R
CAP CER 0.1UF 50V Z5U RADIAL

CAP CER 0.1UF 50V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-1C20Z5U104M050R 56-1C20Z5U104M050RCT-ND 66C6123 1C20Z5U104M050R
Product Name 0.1uF Capacitor Ceramic Capacitors Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details