Vishay Intertechnology, Inc. 0.01uF 50V Capacitor 1C20Z5U103M050R

Description
Cap Ceramic 0.01uF 50V Z5U 20% Radial 5.08mm 85°C T/R Product overview: 1C20Z5U103M050R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20Z5U103M050R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.01uF 50V Z5U 20% Radial 5.08mm 85°C T/R Product overview: 1C20Z5U103M050R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20Z5U103M050R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.01uF 50V Capacitor
60-1C20Z5U103M050R
0.01uF 50V Capacitor 60-1C20Z5U103M050R
Cap Ceramic 0.01uF 50V Z5U 20% Radial 5.08mm 85°C T/R Product overview: 1C20Z5U103M050R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20Z5U103M050R can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 50V Z5U 20% Radial 5.08mm 85°C T/R Product overview: 1C20Z5U103M050R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20Z5U103M050R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-1C20Z5U103M050RTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-1C20Z5U103M050RTR-ND
Ceramic Capacitors 56-1C20Z5U103M050RTR-ND
10000pF ±20% 50V Ceramic Capacitor Z5U Radial

10000pF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - 56-1C20Z5U103M050RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-1C20Z5U103M050RCT-ND
Ceramic Capacitors 56-1C20Z5U103M050RCT-ND
10000pF ±20% 50V Ceramic Capacitor Z5U Radial

10000pF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 50V, X7R, 20%, Rad; Capacitance Vishay - 08J5412 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 50V, X7R, 20%, Rad; Capacitance Vishay
08J5412
Capacitor Ceramic 0.01Uf, 50V, X7R, 20%, Rad; Capacitance Vishay 08J5412
CAPACITOR CERAMIC 0.01UF, 50V, X7R, 20%, RAD; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 50V, X7R, 20%, RAD; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.01Uf, 50V, Z5U, Radial; Capacitance Vishay - 66F6775 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 50V, Z5U, Radial; Capacitance Vishay
66F6775
Ceramic Capacitor, 0.01Uf, 50V, Z5U, Radial; Capacitance Vishay 66F6775
CERAMIC CAPACITOR, 0.01UF, 50V, Z5U, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 50V, Z5U, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-1C20Z5U103M050R 56-1C20Z5U103M050RTR-ND 08J5412
Product Name 0.01uF 50V Capacitor Ceramic Capacitors Capacitor Ceramic 0.01Uf, 50V, X7R, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -10 to 85 C (14 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX391K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details