0.047µF ±10% 100V Ceramic Capacitor X7R Radial
CAP,Ceramic,47000pF,
CAP CER 0.047UF 100V X7R RADIAL
CAP CER 0.047UF 100V X7R RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1C20X7R473K100B-ND | 66C6116 | 1C20X7R473K100B | 1C20X7R473K100B |
| Product Name | Ceramic Capacitors | Cap,ceramic,47000Pf,100Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |