Vishay Intertechnology, Inc. Ceramic Capacitors 1C20X7R473K050R

Description
0.047µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C20X7R473K050R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20X7R473K050R-ND
Ceramic Capacitors 1C20X7R473K050R-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Radial

0.047µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap,ceramic,47000Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Vishay - 02B663 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,47000Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Vishay
02B663
Cap,ceramic,47000Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Vishay 02B663
CAP,Ceramic,47000pF, 50VDC,10-% Tol,10+% Tol,-15,15%-TC,-30,3 0ppm-TC

CAP,Ceramic,47000pF,50VDC,10-% Tol,10+% Tol,-15,15%-TC,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - 1C20X7R473K050R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1C20X7R473K050R
Capacitors - Ceramic Capacitors 1C20X7R473K050R
CAP CER 0.047UF 50V X7R RADIAL

CAP CER 0.047UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1C20X7R473K050R-ND 02B663 1C20X7R473K050R
Product Name Ceramic Capacitors Cap,ceramic,47000Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details