Vishay Intertechnology, Inc. 4700pF Capacitor 1C20X7R472K050B

Description
Multilayer Ceramic Capacitors MLCC - Leaded 4700pF 50volts X7R 10% 5.0mm L/S Product overview: 1C20X7R472K050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20X7R472K050B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - Leaded 4700pF 50volts X7R 10% 5.0mm L/S Product overview: 1C20X7R472K050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20X7R472K050B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700pF Capacitor
60-1C20X7R472K050B
4700pF Capacitor 60-1C20X7R472K050B
Multilayer Ceramic Capacitors MLCC - Leaded 4700pF 50volts X7R 10% 5.0mm L/S Product overview: 1C20X7R472K050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20X7R472K050B can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - Leaded 4700pF 50volts X7R 10% 5.0mm L/S Product overview: 1C20X7R472K050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20X7R472K050B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1C20X7R472K050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20X7R472K050B-ND
Ceramic Capacitors 1C20X7R472K050B-ND
4700pF ±10% 50V Ceramic Capacitor X7R Radial

4700pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap,ceramic,4700Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Vishay - 66C6111 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,4700Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Vishay
66C6111
Cap,ceramic,4700Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Vishay 66C6111
CAP,Ceramic,4700pF,5 0VDC,10-% Tol,10+% Tol,-15,15%-TC,-30,3 0ppm-TC

CAP,Ceramic,4700pF,50VDC,10-% Tol,10+% Tol,-15,15%-TC,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-1C20X7R472K050B 1C20X7R472K050B-ND 66C6111
Product Name 4700pF Capacitor Ceramic Capacitors Cap,ceramic,4700Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details