Vishay Intertechnology, Inc. Ceramic Capacitors 1C20X7R332K100B

Description
3300pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C20X7R332K100B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20X7R332K100B-ND
Ceramic Capacitors 1C20X7R332K100B-ND
3300pF ±10% 100V Ceramic Capacitor X7R Radial

3300pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 3300Pf 100V, X7R, 10%, Radial; Capacitance Vishay - 95F7176 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 100V, X7R, 10%, Radial; Capacitance Vishay
95F7176
Ceramic Capacitor 3300Pf 100V, X7R, 10%, Radial; Capacitance Vishay 95F7176
CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, RADIAL; Capacitance:3300pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, RADIAL; Capacitance:3300pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 1C20X7R332K100B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1C20X7R332K100B
Capacitors - Ceramic Capacitors 1C20X7R332K100B
CAP CER 3300PF 100V X7R RADIAL

CAP CER 3300PF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - 1C20X7R332K100B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1C20X7R332K100B
Ceramic Capacitors 1C20X7R332K100B
CAP CER 3300PF 100V X7R RADIAL

CAP CER 3300PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1C20X7R332K100B-ND 95F7176 1C20X7R332K100B 1C20X7R332K100B
Product Name Ceramic Capacitors Ceramic Capacitor 3300Pf 100V, X7R, 10%, Radial; Capacitance Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers