Vishay Intertechnology, Inc. Ceramic Capacitors 1C20C0G471J050B

Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C20C0G471J050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20C0G471J050B-ND
Ceramic Capacitors 1C20C0G471J050B-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
470pF Capacitor
60-1C20C0G471J050B
470pF Capacitor 60-1C20C0G471J050B
Multilayer Ceramic Capacitors MLCC - Leaded 470pF 50volts C0G 5% 5.0mm L/S Product overview: 1C20C0G471J050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20C0G471J050B can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - Leaded 470pF 50volts C0G 5% 5.0mm L/S Product overview: 1C20C0G471J050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20C0G471J050B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 470Pf, 50V, 5%, C0G/np0; Capacitance Vishay - 57AC4653 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, 5%, C0G/np0; Capacitance Vishay
57AC4653
Cap, 470Pf, 50V, 5%, C0G/np0; Capacitance Vishay 57AC4653
CAP, 470PF, 50V, 5%, C0G/NP0; Capacitance:470pF; Voltage Rating:50V; Product Range:Monolythic 1C Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; RoHS Compliant: Yes

CAP, 470PF, 50V, 5%, C0G/NP0; Capacitance:470pF; Voltage Rating:50V; Product Range:Monolythic 1C Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1C20C0G471J050B-ND 60-1C20C0G471J050B 57AC4653
Product Name Ceramic Capacitors 470pF Capacitor Cap, 470Pf, 50V, 5%, C0G/np0; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX560K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers