Vishay Intertechnology, Inc. Ceramic Capacitors 1C20C0G332J100B

Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C20C0G332J100B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20C0G332J100B-ND
Ceramic Capacitors 1C20C0G332J100B-ND
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap,ceramic,3300Pf,100Vdc,5-% Tol,5+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay - 66C6076 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,3300Pf,100Vdc,5-% Tol,5+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay
66C6076
Cap,ceramic,3300Pf,100Vdc,5-% Tol,5+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay 66C6076
CAP,Ceramic,3300pF,1 00VDC,5-% Tol,5+% Tol,-56,22%-TC,-30,3 0ppm-TC

CAP,Ceramic,3300pF,100VDC,5-% Tol,5+% Tol,-56,22%-TC,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - 1C20C0G332J100B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1C20C0G332J100B
Ceramic Capacitors 1C20C0G332J100B
CAP CER 3300PF 100V C0G/NP0 RAD

CAP CER 3300PF 100V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1C20C0G332J100B-ND 66C6076 1C20C0G332J100B
Product Name Ceramic Capacitors Cap,ceramic,3300Pf,100Vdc,5-% Tol,5+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1711173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details