Vishay Intertechnology, Inc. 1nF 50V Capacitor 1C20C0G102J050B

Description
Capacitor Ceramic 1nF 50V C0G 5% Radial 5.08mm Product overview: 1C20C0G102J050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20C0G102J050B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Capacitor Ceramic 1nF 50V C0G 5% Radial 5.08mm Product overview: 1C20C0G102J050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20C0G102J050B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1nF 50V Capacitor
60-1C20C0G102J050B
1nF 50V Capacitor 60-1C20C0G102J050B
Capacitor Ceramic 1nF 50V C0G 5% Radial 5.08mm Product overview: 1C20C0G102J050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20C0G102J050B can be used for catalog matching and distributor lookup.

Capacitor Ceramic 1nF 50V C0G 5% Radial 5.08mm Product overview: 1C20C0G102J050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20C0G102J050B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1C20C0G102J050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20C0G102J050B-ND
Ceramic Capacitors 1C20C0G102J050B-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitor 1000Pf 50V, C0G, 5%, Radial; Capacitance Vishay - 89F3209 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 5%, Radial; Capacitance Vishay
89F3209
Ceramic Capacitor 1000Pf 50V, C0G, 5%, Radial; Capacitance Vishay 89F3209
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1C20C0G102J050B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1C20C0G102J050B
Ceramic Capacitors 1C20C0G102J050B
CAP CER 1000PF 50V C0G/NP0 RAD

CAP CER 1000PF 50V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-1C20C0G102J050B 1C20C0G102J050B-ND 89F3209 1C20C0G102J050B
Product Name 1nF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 1000Pf 50V, C0G, 5%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers